Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE-37B650T2PXXN BREED TV 94 cm (37") Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE-37B650T2PXXN BREED
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-37B650T2PXXN BREED
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7508
This statistic is based on the 87218 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85208 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:51
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung LE-37B650T2PXXN BREED TV 94 cm (37") Full HD Black:
This short summary of the Samsung LE-37B650T2PXXN BREED TV 94 cm (37") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE-37B650T2PXXN BREED, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung LE-37B650T2PXXN BREED TV 94 cm (37") Full HD Black:
This is an auto-generated long summary of Samsung LE-37B650T2PXXN BREED TV 94 cm (37") Full HD Black based on the first three specs of the first five spec groups.

Samsung LE-37B650T2PXXN BREED. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Aspect ratio: 16:9. Weight: 13 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
94 cm (37")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Digital
Auto channel search
Yes
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
10 W
Audio system
System used to play music or speech.
SRS TruSurround HD & Dolby Digital Plus
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Teletext
1000 pages
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
1 GB
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Audio (L/R) out
The two sockets (ports) for transmitting left audio signal (white cable) and right audio signal (red cable).
1
Ports & interfaces
PC Audio in
The socket (port) for the PC audio input.
Yes
Digital audio coaxial in
The socket in the device for the digital audio input. The signal is broight into the device via a coaxial cable with an RCA connector.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
2
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Management features
Picture-in-Picture *
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
On Screen Display (OSD)
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
140 W
Technical details
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
1024 MB
Weight & dimensions
Width *
The measurement or extent of something from side to side.
918.7 mm
Depth *
The distance from the front to the back of something.
603.7 mm
Height *
The measurement of the product from head to foot or from base to top.
78.2 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13 kg
Width (with stand)
918.7 mm
Depth (with stand)
25.5 mm
Height (with stand)
66.5 mm
Weight with stand
17 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1191 x 716 x 239 mm
Packaging data
Package weight
Weight of the packaged product.
20.7 kg
Other features
Power requirements
AC220-240V 50/60 Hz
Display
The description of display that can includes display type, resolution, size etc.
LCD
Integrated clock
Yes
Internal memory type
The type of internal memory such as RAM, GDDR5.
Flash
Customer service details
X