Samsung logo

Samsung LE37A436 94 cm (37") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101350
Info modified on:
08 Dec 2023, 13:13:23
Short summary description Samsung LE37A436 94 cm (37") HD Black:

Samsung LE37A436, 94 cm (37"), 1366 x 768 pixels, HD, LCD, DVB-T, Black

Long summary description Samsung LE37A436 94 cm (37") HD Black:

Samsung LE37A436. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.