Samsung logo

Samsung LE-32R73BD TV 81.3 cm (32") HD Black 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96775
Info modified on:
02 Dec 2020, 14:41:02
Short summary description Samsung LE-32R73BD TV 81.3 cm (32") HD Black 500 cd/m²:

Samsung LE-32R73BD, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE-32R73BD TV 81.3 cm (32") HD Black 500 cd/m²:

Samsung LE-32R73BD. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.