Samsung logo

Samsung LE32D450 81.3 cm (32") HD Black, Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225140
Info modified on:
22 Nov 2024, 10:03:58
Short summary description Samsung LE32D450 81.3 cm (32") HD Black, Red:

Samsung LE32D450, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, DVB-C, DVB-T, Black, Red

Long summary description Samsung LE32D450 81.3 cm (32") HD Black, Red:

Samsung LE32D450. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.