Samsung logo

Samsung LE32C679 81.3 cm (32") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90876
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung LE32C679 81.3 cm (32") Full HD Wi-Fi Black:

Samsung LE32C679, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black

Long summary description Samsung LE32C679 81.3 cm (32") Full HD Wi-Fi Black:

Samsung LE32C679. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Wi-Fi. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.