Samsung logo

Samsung LE26D450 66 cm (26") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114482
Info modified on:
13 Nov 2024, 22:11:58
Short summary description Samsung LE26D450 66 cm (26") HD Black:

Samsung LE26D450, 66 cm (26"), 1366 x 768 pixels, HD, LCD, 50 Hz, Black

Long summary description Samsung LE26D450 66 cm (26") HD Black:

Samsung LE26D450. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Motion interpolation frequency: 50 Hz, Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.