Samsung logo

Samsung LE22B450 55.9 cm (22") HD Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196872
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LE22B450 55.9 cm (22") HD Black, Red:

Samsung LE22B450, 55.9 cm (22"), 1366 x 768 pixels, HD, LCD, Black, Red

Long summary description Samsung LE22B450 55.9 cm (22") HD Black, Red:

Samsung LE22B450. Display diagonal: 55.9 cm (22"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.