Samsung logo

Samsung Samtron 98PDF monitor CRT 48.3 cm (19")

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180978
Info modified on:
04 Apr 2019, 07:41:10
Short summary description Samsung Samtron 98PDF monitor CRT 48.3 cm (19"):

Samsung Samtron 98PDF, 48.3 cm (19"), 45.7 cm, 50 - 160 Hz, 30 - 96 kHz, 366 x 275 mm, TCO'03, TÜV GS, CE, ISO 9241/3,7,8

Long summary description Samsung Samtron 98PDF monitor CRT 48.3 cm (19"):

Samsung Samtron 98PDF. Display diagonal: 48.3 cm (19"), Viewable size diagonal: 45.7 cm, Vertical scan range: 50 - 160 Hz. Certification: TCO'03, TÜV GS, CE, ISO 9241/3,7,8. Power management: EPA, VESA DPMS, Energy 2000, Power consumption (typical): 100 W, Power requirements: 110-240V; 50/60 Hz. Dimensions (WxDxH): 445 x 457.5 x 416 mm, Weight: 18.2 kg. Display resolution at frequency: 1920x1440 @64Hz 1800x1440 @64Hz 1856x1392 @66Hz 1792x1344 @68Hz 1600x1200 @76Hz 1280x1024 @89Hz...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.