Samsung logo

Samsung SyncMaster 997DF monitor CRT 1920 x 1440 pixels 48.3 cm (19")

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206812
Info modified on:
04 Apr 2019, 04:32:14
Short summary description Samsung SyncMaster 997DF monitor CRT 1920 x 1440 pixels 48.3 cm (19"):

Samsung SyncMaster 997DF, 48.3 cm (19"), 1920 x 1440 pixels, 50 - 160 Hz, 30 - 96 kHz, DynaFlat, 100 W

Long summary description Samsung SyncMaster 997DF monitor CRT 1920 x 1440 pixels 48.3 cm (19"):

Samsung SyncMaster 997DF. Display diagonal: 48.3 cm (19"), Display resolution: 1920 x 1440 pixels, Vertical scan range: 50 - 160 Hz. Power consumption (typical): 100 W. Dimensions (WxDxH): 445 x 458 x 416 mm, Weight: 18.2 kg. I/O ports: 15-pin d-Sub

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.