Samsung LE19C451E2W, 48.3 cm (19"), 1366 x 768 pixels, HD, LCD, White
Samsung LE19C451E2W. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: White