Samsung logo

Samsung LE-19A656A1DXXC TV 48.3 cm (19") WXGA Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71101
Info modified on:
15 Mar 2022, 13:57:49
Short summary description Samsung LE-19A656A1DXXC TV 48.3 cm (19") WXGA Black 300 cd/m²:

Samsung LE-19A656A1DXXC, 48.3 cm (19"), 1440 x 900 pixels, WXGA, LCD, Black

Long summary description Samsung LE-19A656A1DXXC TV 48.3 cm (19") WXGA Black 300 cd/m²:

Samsung LE-19A656A1DXXC. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.