This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LD190N computer monitor 47 cm (18.5") 1360 x 768 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LD190N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LD190N
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:58:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung LD190N computer monitor 47 cm (18.5") 1360 x 768 pixels Black :
The short editorial description of Samsung LD190N computer monitor 47 cm (18.5") 1360 x 768 pixels Black

18.5" 1360 x 768 LCD, 250cd/m2, 50000:1(1000:1), black
More>>>
Samsung LD190N computer monitor 47 cm (18.5") 1360 x 768 pixels Black:
The official marketing text of Samsung LD190N computer monitor 47 cm (18.5") 1360 x 768 pixels Black as supplied by the manufacturer

The Samsung LD190N wide screen monitors deliver enhanced productivity and expanded entertainment. Designed to fit perfectly with Laptop PCs.

With a response time of 5ms, you can be sure that your monitor will perform perfectly, even in the fastest moving scenes. This stunning, seamless motion imaging presents movies, games, and internet streamed content with precision and without the motion judder, blurring, and ghosting that can occur on a slower monitor, allowing you to enjoy a completely immersive viewing experience.

The phenomenal 50,000:1 Dynamic Contrast ratio achieves immaculate image integrity. Through intelligent automatic backlight adjustment, deeper black and brighter white tones are created, enabling every image to be presented with rich, realistic colour and dramatic depth of detail.

Look to your right, then left. If gadgets, sidebars and movies feel clipped or crammed, you need a wider monitor. Like the Samsung monitor. It’s wide enough to pull up two internet screens side by side. With excellent viewing angles, your eyes will move more easily across the screen. And with more space you can enjoy what’s there instead of wondering where it went.

Using the Colour Effect feature gives you access to a range of photographic effects, enabling you to enjoy enhanced image interaction. The four colour effects available, Grayscale, Green, Aqua, and Sepia, open up your options and allow you to choose the view that suits your mood for a truly tailored viewing experience.

The intelligent adjustable image size function gives you access to enhanced image enjoyment by enabling standard sized content to be viewed at its correct size on a wide screen. This eliminates image stretching and distortion, allowing you to enjoy images that are presented in their original format.

The eco-friendly off timer is an energy saving function that allows the monitor to be turned off automatically at any specified time. By using this feature, you can ensure that the monitor maintains its optimum performance level for an extended period of time, remaining reliable and dependable for the duration of its life.

The custom key function puts enhanced entertainment at your fingertips. By allowing you to assign your favourite function to the custom key, advanced image interaction is made available at the touch of a button. Simply select from the Magic Bright, Magic Colour, Colour Effect, and Image Size functions and enjoy quicker access to the function you need.

Windows Vista Premium certification is only granted to monitors that satisfy stringent Microsoft compatibility tests before they qualify for the logo.

Short summary description Samsung LD190N computer monitor 47 cm (18.5") 1360 x 768 pixels Black:
This short summary of the Samsung LD190N computer monitor 47 cm (18.5") 1360 x 768 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LD190N, 47 cm (18.5"), 1360 x 768 pixels, 5 ms, Black

Long summary description Samsung LD190N computer monitor 47 cm (18.5") 1360 x 768 pixels Black:
This is an auto-generated long summary of Samsung LD190N computer monitor 47 cm (18.5") 1360 x 768 pixels Black based on the first three specs of the first five spec groups.

Samsung LD190N. Display diagonal: 47 cm (18.5"), Display resolution: 1360 x 768 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
47 cm (18.5")
Display brightness (typical)
250 cd/m²
Display resolution *
1360 x 768 pixels
Response time
5 ms
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
50000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Separate H/V sync
Yes
Composite sync
Yes
Sync-on-green (SOG)
Yes
Performance
Mac operating systems supported
No
Operating system installed
Windows Vista
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ports & interfaces
HDMI *
No
HDCP
No
Ergonomics
Cable lock slot *
No
Plug and Play
Yes
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
450.2 mm
Depth (with stand)
72 mm
Height (with stand)
295.8 mm
Width (without stand)
45 cm
Depth (without stand)
5.8 cm
Height (without stand)
29.6 cm
Weight (without stand)
3.6 kg
Packaging data
Package width
515.5 mm
Package depth
366 mm
Package height
123 mm
Package weight
4.7 kg
Other features
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:02:08
Uk has collected 1 expert review for Samsung LD190N computer monitor 47 cm (18.5") 1360 x 768 pixels Black and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%