Samsung logo

Samsung C49RG94SSU computer monitor 124.5 cm (49") 5120 x 1440 pixels UltraWide Dual Quad HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136805
Info modified on:
27 May 2024, 15:08:22
Short summary description Samsung C49RG94SSU computer monitor 124.5 cm (49") 5120 x 1440 pixels UltraWide Dual Quad HD LCD Black:

Samsung C49RG94SSU, 124.5 cm (49"), 5120 x 1440 pixels, UltraWide Dual Quad HD, LCD, 4 ms, Black

Long summary description Samsung C49RG94SSU computer monitor 124.5 cm (49") 5120 x 1440 pixels UltraWide Dual Quad HD LCD Black:

Samsung C49RG94SSU. Display diagonal: 124.5 cm (49"), Display resolution: 5120 x 1440 pixels, HD type: UltraWide Dual Quad HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.