Samsung logo

Samsung LC49RG90SS LED display 124.5 cm (49") 5120 x 1440 pixels UltraWide Dual Quad HD QLED Black, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123365
Info modified on:
30 Dec 2024, 17:23:48
Short summary description Samsung LC49RG90SS LED display 124.5 cm (49") 5120 x 1440 pixels UltraWide Dual Quad HD QLED Black, Grey:

Samsung LC49RG90SS, 124.5 cm (49"), 5120 x 1440 pixels, UltraWide Dual Quad HD, QLED, 4 ms, Black, Grey

Long summary description Samsung LC49RG90SS LED display 124.5 cm (49") 5120 x 1440 pixels UltraWide Dual Quad HD QLED Black, Grey:

Samsung LC49RG90SS. Display diagonal: 124.5 cm (49"), Display resolution: 5120 x 1440 pixels, HD type: UltraWide Dual Quad HD, Display technology: QLED, Response time: 4 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.