Samsung logo

Samsung C49HG90 computer monitor 124.5 cm (49") 3840 x 1080 pixels QLED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84620
Info modified on:
31 May 2024, 09:36:12
Short summary description Samsung C49HG90 computer monitor 124.5 cm (49") 3840 x 1080 pixels QLED Black:

Samsung C49HG90, 124.5 cm (49"), 3840 x 1080 pixels, QLED, 1 ms, Black

Long summary description Samsung C49HG90 computer monitor 124.5 cm (49") 3840 x 1080 pixels QLED Black:

Samsung C49HG90. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 1080 pixels, Display technology: QLED, Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.