Samsung logo

Samsung C49G95TSSU LED display 124.5 cm (49") 5120 x 1440 pixels Quad HD QLED Black, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
322073
Info modified on:
27 Mar 2025, 08:20:44
Short summary description Samsung C49G95TSSU LED display 124.5 cm (49") 5120 x 1440 pixels Quad HD QLED Black, White:

Samsung C49G95TSSU, 124.5 cm (49"), 5120 x 1440 pixels, Quad HD, QLED, 1 ms, Black, White

Long summary description Samsung C49G95TSSU LED display 124.5 cm (49") 5120 x 1440 pixels Quad HD QLED Black, White:

Samsung C49G95TSSU. Display diagonal: 124.5 cm (49"), Display resolution: 5120 x 1440 pixels, HD type: Quad HD, Display technology: QLED, Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.