Samsung logo

Samsung C43J890 LED display 109.2 cm (43") 3840 x 1200 pixels Blue, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164579
Info modified on:
30 Dec 2024, 17:23:48
Short summary description Samsung C43J890 LED display 109.2 cm (43") 3840 x 1200 pixels Blue, Grey:

Samsung C43J890, 109.2 cm (43"), 3840 x 1200 pixels, LED, 5 ms, Blue, Grey

Long summary description Samsung C43J890 LED display 109.2 cm (43") 3840 x 1200 pixels Blue, Grey:

Samsung C43J890. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 1200 pixels, Display technology: LED, Response time: 5 ms, Native aspect ratio: 32:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Blue, Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.