Samsung logo

Samsung LC43J890DKU LED display 110.2 cm (43.4") 3840 x 1200 pixels Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133117
Info modified on:
20 Jan 2025, 10:41:10
Short summary description Samsung LC43J890DKU LED display 110.2 cm (43.4") 3840 x 1200 pixels Blue:

Samsung LC43J890DKU, 110.2 cm (43.4"), 3840 x 1200 pixels, 5 ms, Blue

Long summary description Samsung LC43J890DKU LED display 110.2 cm (43.4") 3840 x 1200 pixels Blue:

Samsung LC43J890DKU. Display diagonal: 110.2 cm (43.4"), Display resolution: 3840 x 1200 pixels, Response time: 5 ms, Native aspect ratio: 32:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.