Samsung logo

Samsung CJ890 LC43J890DKNXZA computer monitor 109.2 cm (43") 3840 x 1200 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59058
Info modified on:
14 Mar 2024, 18:50:00
Short summary description Samsung CJ890 LC43J890DKNXZA computer monitor 109.2 cm (43") 3840 x 1200 pixels Black:

Samsung CJ890 LC43J890DKNXZA, 109.2 cm (43"), 3840 x 1200 pixels, 5 ms, Black

Long summary description Samsung CJ890 LC43J890DKNXZA computer monitor 109.2 cm (43") 3840 x 1200 pixels Black:

Samsung CJ890 LC43J890DKNXZA. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 1200 pixels, Response time: 5 ms, Native aspect ratio: 32:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.