Samsung logo

Samsung LC34H890WJEXXY computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72769
Info modified on:
30 Dec 2024, 17:23:57
Short summary description Samsung LC34H890WJEXXY computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black:

Samsung LC34H890WJEXXY, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, 4 ms, Black

Long summary description Samsung LC34H890WJEXXY computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black:

Samsung LC34H890WJEXXY. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.