Samsung logo

Samsung C32R500FHR computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
299402
Info modified on:
01 Apr 2025, 14:37:38
Short summary description Samsung C32R500FHR computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Grey:

Samsung C32R500FHR, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Grey

Long summary description Samsung C32R500FHR computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Grey:

Samsung C32R500FHR. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Grey

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.