Samsung logo

Samsung C32G74TQSR computer monitor 81.3 cm (32") 2560 x 1440 pixels Wide Quad HD+ QLED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111885
Info modified on:
27 May 2024, 14:16:17
Short summary description Samsung C32G74TQSR computer monitor 81.3 cm (32") 2560 x 1440 pixels Wide Quad HD+ QLED Black:

Samsung C32G74TQSR, 81.3 cm (32"), 2560 x 1440 pixels, Wide Quad HD+, QLED, 1 ms, Black

Long summary description Samsung C32G74TQSR computer monitor 81.3 cm (32") 2560 x 1440 pixels Wide Quad HD+ QLED Black:

Samsung C32G74TQSR. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Wide Quad HD+, Display technology: QLED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.