Samsung logo

Samsung C32G55TQWU computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142730
Info modified on:
27 May 2024, 14:19:15
End of life date:
01 Apr 2021
Short summary description Samsung C32G55TQWU computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD Black:

Samsung C32G55TQWU, 81.3 cm (32"), 2560 x 1440 pixels, Quad HD, 1 ms, Black

Long summary description Samsung C32G55TQWU computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD Black:

Samsung C32G55TQWU. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.