Samsung logo

Samsung C32F395FWU LED display 81.3 cm (32") 1920 x 1080 pixels Full HD White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140925
Info modified on:
19 May 2025, 05:46:55
Short summary description Samsung C32F395FWU LED display 81.3 cm (32") 1920 x 1080 pixels Full HD White:

Samsung C32F395FWU, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, 4 ms, White

Long summary description Samsung C32F395FWU LED display 81.3 cm (32") 1920 x 1080 pixels Full HD White:

Samsung C32F395FWU. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.