Samsung logo

Samsung C32F391FWU computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81496
Info modified on:
27 Mar 2025, 08:46:43
Short summary description Samsung C32F391FWU computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED White:

Samsung C32F391FWU, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, 4 ms, White

Long summary description Samsung C32F391FWU computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED White:

Samsung C32F391FWU. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Gloss, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.