Samsung logo

Samsung C32F391FWE computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129972
Info modified on:
22 Aug 2022, 16:26:19
Short summary description Samsung C32F391FWE computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD White:

Samsung C32F391FWE, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description Samsung C32F391FWE computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD White:

Samsung C32F391FWE. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.