Samsung logo

Samsung LC27T550FDE LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91279
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Samsung LC27T550FDE LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Grey:

Samsung LC27T550FDE, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Grey

Long summary description Samsung LC27T550FDE LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Grey:

Samsung LC27T550FDE. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.