location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 500 Series CR50 computer monitor 68.3 cm (26.9") 1920 x 1080 pixels Full HD LED Blue, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
500 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC27R500FHPXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094672152
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 16:32:40
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LC27R500FHPXEN user manual (12.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung 500 Series CR50 computer monitor 68.3 cm (26.9") 1920 x 1080 pixels Full HD LED Blue, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home 68.3 cm (26.9") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 3000:1
  • - AMD FreeSync Flicker-free technology
  • - E 21 kWh 21 W
More>>>
Short summary description Samsung 500 Series CR50 computer monitor 68.3 cm (26.9") 1920 x 1080 pixels Full HD LED Blue, Grey:
This short summary of the Samsung 500 Series CR50 computer monitor 68.3 cm (26.9") 1920 x 1080 pixels Full HD LED Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 500 Series CR50, 68.3 cm (26.9"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Blue, Grey

Long summary description Samsung 500 Series CR50 computer monitor 68.3 cm (26.9") 1920 x 1080 pixels Full HD LED Blue, Grey:
This is an auto-generated long summary of Samsung 500 Series CR50 computer monitor 68.3 cm (26.9") 1920 x 1080 pixels Full HD LED Blue, Grey based on the first three specs of the first five spec groups.

Samsung 500 Series CR50. Display diagonal: 68.3 cm (26.9"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Blue, Grey

Display
Display diagonal *
68.3 cm (26.9")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (peak)
300 cd/m²
Display brightness (typical)
250 cd/m²
Response time
4 ms
Screen shape *
Curved
Screen curvature rating
1800R
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Display diagonal (metric)
68.4 cm
High Dynamic Range (HDR) supported
No
NTSC coverage (typical)
72%
Performance
AMD FreeSync *
Yes
Brand specific technologies
MagicBright
Flicker-free technology
Yes
Game mode
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Blue, Grey
Colour name
Dark Blue Gray
Certification
Windows 10
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Audio input
No
Audio output
No
Headphone out *
Yes
Headphone outputs
1
DC-in jack
Yes
Network
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 22°
Picture-in-Picture
No
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
21 kWh
Power consumption (typical) *
21 W
Power consumption (standby) *
0.5 W
Power consumption (max)
35 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Power supply type
External
Energy efficiency scale
A to G
Annual energy consumption
31 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Installation CD
Yes
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
614.2 mm
Depth (with stand)
251.2 mm
Height (with stand)
466.2 mm
Weight (with stand)
4.3 kg
Width (without stand)
614.2 mm
Depth (without stand)
73.8 mm
Height (without stand)
362.8 mm
Weight (without stand)
3.5 kg
Packaging data
Package width
710 mm
Package depth
460 mm
Package height
177 mm
Package weight
6.5 kg
Sustainability
European Product Registry for Energy Labelling (EPREL) code
1352701
Other features
Samsung Eye Saver Mode
Yes
Eco Saving Plus
Yes
Image size
Yes
Brand Image Product code Product Stock Price from
Samsung Odyssey G7 G75T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black Samsung Odyssey G7 G75T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LC27G74TQSPXEN G75T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey G7 G75T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black Samsung Odyssey G7 G75T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LC27G73TQSPXEN G75T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Italia 3 distributor(s)
Lithuania 1 distributor(s)