Samsung C27JG52QQU, 68.3 cm (26.9"), 2560 x 1440 pixels, Quad HD, LCD, 4 ms, Black
Samsung C27JG52QQU. Display diagonal: 68.3 cm (26.9"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black