Samsung logo

Samsung C27HG70QQU LED display 68.3 cm (26.9") 2560 x 1440 pixels Quad HD Blue, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145320
Info modified on:
03 Apr 2025, 11:32:38
Short summary description Samsung C27HG70QQU LED display 68.3 cm (26.9") 2560 x 1440 pixels Quad HD Blue, Grey:

Samsung C27HG70QQU, 68.3 cm (26.9"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Blue, Grey

Long summary description Samsung C27HG70QQU LED display 68.3 cm (26.9") 2560 x 1440 pixels Quad HD Blue, Grey:

Samsung C27HG70QQU. Display diagonal: 68.3 cm (26.9"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Blue, Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.