Samsung logo

Samsung LC27G75TQSNXZA computer monitor 68.6 cm (27") 2560 x 1440 pixels QLED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14820
Info modified on:
20 Nov 2024, 19:49:27
Short summary description Samsung LC27G75TQSNXZA computer monitor 68.6 cm (27") 2560 x 1440 pixels QLED Black:

Samsung LC27G75TQSNXZA, 68.6 cm (27"), 2560 x 1440 pixels, QLED, 1 ms, Black

Long summary description Samsung LC27G75TQSNXZA computer monitor 68.6 cm (27") 2560 x 1440 pixels QLED Black:

Samsung LC27G75TQSNXZA. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, Display technology: QLED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.