location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Odyssey G5 G55T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G55T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC27G55TQBUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094651317
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 17:06:36
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Odyssey G5 G55T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 68.6 cm (27") LED VA
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 144 Hz 1 ms 300 cd/m² 2500:1
  • - AMD FreeSync Flicker-free technology
  • - F 24 kWh 24 W
More>>>
Short summary description Samsung Odyssey G5 G55T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
This short summary of the Samsung Odyssey G5 G55T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Odyssey G5 G55T, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description Samsung Odyssey G5 G55T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
This is an auto-generated long summary of Samsung Odyssey G5 G55T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black based on the first three specs of the first five spec groups.

Samsung Odyssey G5 G55T. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
1 ms
Screen shape *
Curved
Screen curvature rating
1000R
Video colour modes
Cinema, Custom, Dynamic contrast, Sports
Contrast ratio (typical) *
2500:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
144 Hz
Refresh rate optimizor
Yes
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Display diagonal (metric)
68 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Brand specific technologies
Black Equalizer
Flicker-free technology
Yes
Low input lag
Yes
Game features
Screen Size Optimizer, Super Arena Gaming UX
Smart modes
FPS, RPG, RTS
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Certification
Windows 10
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Headphone outputs
1
Service port
Yes
Network
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable management
Yes
Cable lock slot *
Yes
Height adjustment *
No
Pivot
No
Swivelling
No
Tilt adjustment
Yes
Tilt angle range
-2 - 18°
Picture-in-Picture
No
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
24 kWh
Energy consumption (HDR) per 1000 hours *
47 kWh
Power consumption (typical) *
24 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Power supply type
External
Energy efficiency scale
A to G
Annual energy consumption
35 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
616.6 mm
Depth (with stand)
272.6 mm
Height (with stand)
477.4 mm
Weight (with stand)
4.1 kg
Width (without stand)
614.6 mm
Depth (without stand)
120 mm
Height (without stand)
382.8 mm
Weight (without stand)
3.7 kg
Packaging data
Package width
679 mm
Package depth
438 mm
Package height
193 mm
Package weight
5.7 kg
Sustainability
European Product Registry for Energy Labelling (EPREL) code
1327015
Other features
Samsung Eye Saver Mode
Yes
Disclaimer
Yes
Off Timer Plus
Yes
Brand Image Product code Product Stock Price from
Samsung Smart Monitor M8 M80C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD White Samsung Smart Monitor M8 M80C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD White
(show image)
LS32CM801UUXDU M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Smart Monitor M8 M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD White Samsung Smart Monitor M8 M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD White
(show image)
LS27CM801UUXEN M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Smart Monitor M8 M80C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Pink Samsung Smart Monitor M8 M80C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Pink
(show image)
LS32CM80PUUXEN M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Smart Monitor M8 M80C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Green Samsung Smart Monitor M8 M80C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Green
(show image)
LS32CM80GUUXEN M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey G5 G55T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black Samsung Odyssey G5 G55T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black
(show image)
LC27G56TQBUXEN G55T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey G4 G40B computer monitor 63.5 cm (25") 1920 x 1080 pixels Full HD Black Samsung Odyssey G4 G40B computer monitor 63.5 cm (25") 1920 x 1080 pixels Full HD Black
(show image)
LS25BG400EUXEN G40B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey G3 S24AG320NU computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung Odyssey G3 S24AG320NU computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24AG320NUXEN S24AG320NU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
México 1 distributor(s)