Samsung logo

Samsung CFG73 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD QLED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33573
Info modified on:
30 Dec 2024, 17:23:57
Short summary description Samsung CFG73 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD QLED Black:

Samsung CFG73, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, QLED, 1 ms, Black

Long summary description Samsung CFG73 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD QLED Black:

Samsung CFG73. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: QLED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.