Samsung logo

Samsung LC27FG73 computer monitor 68.6 cm (27") 1920 x 1080 pixels QLED Black, Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35661
Info modified on:
31 May 2024, 09:36:00
Short summary description Samsung LC27FG73 computer monitor 68.6 cm (27") 1920 x 1080 pixels QLED Black, Blue:

Samsung LC27FG73, 68.6 cm (27"), 1920 x 1080 pixels, QLED, 1 ms, Black, Blue

Long summary description Samsung LC27FG73 computer monitor 68.6 cm (27") 1920 x 1080 pixels QLED Black, Blue:

Samsung LC27FG73. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, Display technology: QLED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Blue

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.