Samsung logo

Samsung C27F591FDL computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196062
Info modified on:
31 May 2024, 09:35:28
Short summary description Samsung C27F591FDL computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Silver:

Samsung C27F591FDL, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Silver

Long summary description Samsung C27F591FDL computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Silver:

Samsung C27F591FDL. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.