Samsung logo

Samsung C24T550FDU LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183661
Info modified on:
03 Apr 2025, 13:36:33
End of life date:
01 Apr 2021
Short summary description Samsung C24T550FDU LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Grey:

Samsung C24T550FDU, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Grey

Long summary description Samsung C24T550FDU LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Grey:

Samsung C24T550FDU. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.