Samsung logo

Samsung C24F396FHU computer monitor 59.7 cm (23.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142358
Info modified on:
03 Apr 2025, 13:22:21
End of life date:
01 Apr 2021
Short summary description Samsung C24F396FHU computer monitor 59.7 cm (23.5") 1920 x 1080 pixels Full HD LED Black:

Samsung C24F396FHU, 59.7 cm (23.5"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung C24F396FHU computer monitor 59.7 cm (23.5") 1920 x 1080 pixels Full HD LED Black:

Samsung C24F396FHU. Display diagonal: 59.7 cm (23.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.