Samsung logo

Samsung C23A750X computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120643
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung C23A750X computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

Samsung C23A750X, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description Samsung C23A750X computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

Samsung C23A750X. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.