Samsung logo

Samsung SyncMaster 793DFX 17" CRT Silver monitor CRT 1280 x 1024 pixels 43.2 cm (17")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125043
Info modified on:
04 Apr 2019, 04:53:40
Short summary description Samsung SyncMaster 793DFX 17" CRT Silver monitor CRT 1280 x 1024 pixels 43.2 cm (17"):

Samsung SyncMaster 793DFX 17" CRT Silver, 43.2 cm (17"), DynaFlat, 1280 x 1024 pixels, 50 - 160 Hz, 30 - 70 kHz, 325 x 244 mm

Long summary description Samsung SyncMaster 793DFX 17" CRT Silver monitor CRT 1280 x 1024 pixels 43.2 cm (17"):

Samsung SyncMaster 793DFX 17" CRT Silver. Display diagonal: 43.2 cm (17"), Type: DynaFlat, Display resolution: 1280 x 1024 pixels. Certification: TCO '03. Power consumption (typical): 80 W. Dimensions (WxDxH): 401 x 410 x 178 mm, Weight: 14.3 kg. I/O ports: 15 D-sub

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.