Samsung logo

Samsung LA32E420 TV 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206021
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung LA32E420 TV 81.3 cm (32") HD Black:

Samsung LA32E420, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, DVB-C, DVB-T, Black

Long summary description Samsung LA32E420 TV 81.3 cm (32") HD Black:

Samsung LA32E420. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Motion interpolation technology: CMR (Clear Motion Rate). Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.