Samsung logo

Samsung SyncMaster 796MB monitor CRT 1600 x 1200 pixels 43.2 cm (17")

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
256933
Info modified on:
04 Apr 2019, 05:35:33
Short summary description Samsung SyncMaster 796MB monitor CRT 1600 x 1200 pixels 43.2 cm (17"):

Samsung SyncMaster 796MB, 43.2 cm (17"), DynaFlat, 1600 x 1200 pixels, 50 - 160 Hz, 30 - 85 kHz, Separate H/V

Long summary description Samsung SyncMaster 796MB monitor CRT 1600 x 1200 pixels 43.2 cm (17"):

Samsung SyncMaster 796MB. Display diagonal: 43.2 cm (17"), Type: DynaFlat, Display resolution: 1600 x 1200 pixels. Certification: TUV GS, MPR II, TCO'03. Power consumption (typical): 73 W, Power requirements: AC 90 - 264V, 50/60Hz, Power consumption (standby): 1 W. Depth: 414 mm, Height: 378 mm, Width: 401 mm. Package dimensions (WxDxH): 464 x 518 x 59 mm, Package weight: 16.9 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.