Samsung logo

Samsung Wind-Free Comfort Next AJ040TXJ2KGEU + AR09TXFCAWKNEU + AR09TXFCAWKNEU Split system White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85252
Info modified on:
12 Dec 2024, 14:16:44
Short summary description Samsung Wind-Free Comfort Next AJ040TXJ2KGEU + AR09TXFCAWKNEU + AR09TXFCAWKNEU Split system White:

Samsung Wind-Free Comfort Next AJ040TXJ2KGEU + AR09TXFCAWKNEU + AR09TXFCAWKNEU, Split system, White, Cooling, Dehumidifying, Fan, Heating, 4000 W, Dual split, 50 m²

Long summary description Samsung Wind-Free Comfort Next AJ040TXJ2KGEU + AR09TXFCAWKNEU + AR09TXFCAWKNEU Split system White:

Samsung Wind-Free Comfort Next AJ040TXJ2KGEU + AR09TXFCAWKNEU + AR09TXFCAWKNEU. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Fan, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 202 kWh, Annual energy consumption (heating) (Average heating season): 1026 kWh. Indoor unit sound power level: 54 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 19 dB. Outdoor unit sound power level: 60 dB, Outdoor unit noise level: 45 dB, Cooling airflow (outdoor unit): 1782 m³/h. Energy efficiency class (cooling) (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.