Samsung logo

Samsung DDR3 6GB PC1066 memory module 3 x 2 GB 1066 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61145
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung DDR3 6GB PC1066 memory module 3 x 2 GB 1066 MHz:

Samsung DDR3 6GB PC1066, 6 GB, 3 x 2 GB, DDR3, 1066 MHz

Long summary description Samsung DDR3 6GB PC1066 memory module 3 x 2 GB 1066 MHz:

Samsung DDR3 6GB PC1066. Internal memory: 6 GB, Memory layout (modules x size): 3 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.