Samsung logo

Samsung 17IN 1280X1024 W TUNER computer monitor 43.2 cm (17") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59679
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 17IN 1280X1024 W TUNER computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Samsung 17IN 1280X1024 W TUNER, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 25 ms

Long summary description Samsung 17IN 1280X1024 W TUNER computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Samsung 17IN 1280X1024 W TUNER. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 120°

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.