Samsung Galaxy J1 Mini Prime (2016) SM-J106, 10.2 cm (4"), 480 x 800 pixels, 1 GB, 8 GB, 5 MP, White
Samsung Galaxy J1 Mini Prime (2016) SM-J106. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1.5 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product colour: White. Weight: 126 g