Samsung logo

Samsung IPP-4640G photo paper

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203594
Info modified on:
29 Mar 2017, 11:34:54
Long product name Samsung IPP-4640G photo paper:

Ribbon Cartridge & Photo Paper

Samsung IPP-4640G photo paper:

SAMSUNG Photo Printer Ribbon Cartridge and Photo Paper Kit gives you everything you need to easily print 4"x6" (10 x 15cm) pictures at home that are highly durable, waterproof and last a lifetime. The quantity of photo paper exactly matches the ribbon cartridge so you are sure to get the exact number of prints every time. It consists of one ribbon cartridge and 40 sheets of 4"x6" photo papers.

protective coating
- The ink creates a protective coating on the paper protecting it from the damaging effects of sunlight and humidity.

fingerprint protection
- When you touch the paper after printing, no fingerprints are left.

high quality similar to traditional prints
- Die sublimation method of photo printing produces high quality similar to traditional silver halide prints.

speedy printing with best quality
- Delivers the best quality with speedy printing (60~90 sec/4 pass).

Short summary description Samsung IPP-4640G photo paper:

Samsung IPP-4640G, 40 sheets, 4" x 6"

Long summary description Samsung IPP-4640G photo paper:

Samsung IPP-4640G. Media sheets per package: 40 sheets, Paper dimensions: 4" x 6"

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.