Samsung logo

Samsung S Series S1 Mini 120 GB external hard drive 4200 RPM 1.8" USB 2.0 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67301
Info modified on:
24 Feb 2023, 14:07:41
Short summary description Samsung S Series S1 Mini 120 GB external hard drive 4200 RPM 1.8" USB 2.0 Black:

Samsung S Series S1 Mini 120 GB, 120 GB, 1.8", 2.0, 4200 RPM, Black

Long summary description Samsung S Series S1 Mini 120 GB external hard drive 4200 RPM 1.8" USB 2.0 Black:

Samsung S Series S1 Mini 120 GB. HDD capacity: 120 GB, HDD size: 1.8". USB version: 2.0. HDD speed: 4200 RPM. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.