Samsung logo

Samsung S2 Portable 320GB USB 2.0 external hard drive 2.5" White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111189
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung S2 Portable 320GB USB 2.0 external hard drive 2.5" White:

Samsung S2 Portable 320GB USB 2.0, 320 GB, 2.5", 2.0, White

Long summary description Samsung S2 Portable 320GB USB 2.0 external hard drive 2.5" White:

Samsung S2 Portable 320GB USB 2.0. HDD capacity: 320 GB, HDD size: 2.5". USB version: 2.0. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.