location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S Series S2 Portable 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S2 Portable 320GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HXMU032
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S Series S2 Portable 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 320 GB 2.5" 5400 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Black
Long product name Samsung S Series S2 Portable 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black :
The long product name of Samsung S Series S2 Portable 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S2 Portable 320GB
More>>>
Samsung S Series S2 Portable 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black:
The official description of Samsung S Series S2 Portable 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

S2 Portable features compact size and large capacity

Samsung’s exclusive USB On-board technology reduces the length of the HDD, making the compact external drive smaller than a passport. The S2 Portable features up to 500GB for data-hungry users.

Stylish Design, Four Stunning Colors

Unlike desktop external drives, mobile external drives can be an accessory to highlight style as well as functions.
Samsung’s S Series portable external drive combines an elegant, glossy front cover with a sophisticated printed pattern and a luxurious, leather-like back cover. The four beautiful colors - Piano Black, Snow White, Wine Red, and Chocolate Brown – are available to match your modern lifestyle.

'Trendy and Hip!' S Series Pop edition

The new Pop edition of Samsung external hard drives features striking colors such as Sweet Pink and Ocean Blue. The sleek modern design showcased in brilliant hues complements your 'on the go' lifestyle as a trendy accessory.

Protect valuable data

For data security, the S Series drives support Samsung Auto Backup and SecretZone™ programs. Samsung Auto Backup program can backup data in real time or per a prearranged schedule. SafetyKey™, a program that can save backed-up data with a password, is available as an option. SecretZone™ ensures seamless data protection by creating a virtual drive in the external drive for data encryption.

Short summary description Samsung S Series S2 Portable 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black:
This short summary of the Samsung S Series S2 Portable 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S Series S2 Portable 320GB, 320 GB, 2.5", 2.0, 5400 RPM, Black

Long summary description Samsung S Series S2 Portable 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black:
This is an auto-generated long summary of Samsung S Series S2 Portable 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black based on the first three specs of the first five spec groups.

Samsung S Series S2 Portable 320GB. HDD capacity: 320 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Black

Hard drive
HDD capacity *
320 GB
HDD speed *
5400 RPM
HDD size *
2.5"
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
Features
Product colour *
Black
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Weight & dimensions
Width
82 mm
Depth
111 mm
Weight & dimensions
Height
175 mm
Weight *
154 g
Packaging data
Package width
160 mm
Package height
37 mm
Other features
Integrated USB cable
Yes
USB 2.0 ports quantity
1
USB required
Yes
Internal
No
Mac compatibility
Yes
Package dimensions (W x D x H)
159.8 x 119.9 x 37.1 mm (6.29 x 4.72 x 1.46")
Package weight
0.264 kg
Compatible operating systems
Windows Vista Windows XP Home/Professional Edition Windows 2000 Pro Mac OS x 10.4.8 or later
Dimensions (WxDxH)
82 x 111 x 175 mm