Samsung logo

Samsung S Series S2 Portable 250 GB external hard drive 5400 RPM 2.5" USB 2.0 Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50849
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S Series S2 Portable 250 GB external hard drive 5400 RPM 2.5" USB 2.0 Grey:

Samsung S Series S2 Portable 250 GB, 250 GB, 2.5", 2.0, 5400 RPM, Grey

Long summary description Samsung S Series S2 Portable 250 GB external hard drive 5400 RPM 2.5" USB 2.0 Grey:

Samsung S Series S2 Portable 250 GB. HDD capacity: 250 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Grey

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.